IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Poland Venezuela Czech Republic  More >> Country Language: English

Start > print servers > D-link DP-G310/E

Wireless 802.11g USB Print Server

Brand: D-link
Product code: DP-G310/E
EAN/UPC code: 790069265860, 7900692658608, 0790069265860
Category: print servers 
Release date: 21 Jul 2005
Info modified on: 07 2008 09:19:57
Wireless 802.11g USB Print Server
DP-G310/E D-link
38k

Wireless 802.11g USB Print Server
The DP-G310 wireless print server provides a high-speed USB 2.0 printer port for connection to a USB-supported printer. Equipped with a 10/100BASE Ethernet and high-speed 802.11g (802.11b) wireless LAN interface, this device lets you conveniently share your printer with a group of home or office users, with or without the network wires. Supporting multiple network ... More>>>

Specs
Alternatives
Options
Networking
Connectivity technology Wireless
Networking features Fast Ethernet
Compliance industry standards IEEE 802.11g,IEEE 802.11b,IEEE 802.2
Protocols
Data link protocol TCP/IP; NetBEUI ; AppleTalk/EtherTalk
Management protocols SNMP
Supported protocols BOOTP
SNMP
Telnet
TFTP
FTP
LPD
RARP
DHCP
Data transmission
Data transfer rate 100
Connectivity
I/O ports USB 2.0
USB 1.1, MIB-II (RFC 1213)
Energy management
Power requirements DC 5V, 2.5A
Environmental conditions
Operating temperature range (T-T) 0 - 50 °C
Operating humidity range 5-95 %
Weight & dimensions
Dimensions W x D x H 90 x 81 x 40 mm
Weight 147 g
Technical details
LED indicators Power; Link/Activity ; USB ; WLAN
69 offers, from 53.23